Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925890-CY90F387SPMCR
Series: F2MC-16LX MB90385
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, SCI, UART/USART
Peripherals: POR, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Family Name: CY90F387
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB90F387SPMCR-GSE1, 428-4628
16-bit Microcontrollers - MCU Auto MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 925890-CY90F387SPMCR-GSE1 | CY90F387SPMCR-GSE1 |
| Product Name | Embedded - Embedded - Microcontrollers - CY90F387SPMCR-GSE1 | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | |
| Clock Speed | 16 MHz | |
| RAM | 64 KB | |
| ROM Type | Flash; FLASH |