Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY90F352SPMC-GSE1 CY90F352SPMC-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844421-CY90F352SPMC- GSE1 Series: F2MC-16LX MB90350 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F352SPMC-GSE1, MB90F352SPMC-GSE1-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844421-CY90F352SPMC- GSE1 Series: F2MC-16LX MB90350 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F352SPMC-GSE1, MB90F352SPMC-GSE1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY90F352SPMC-GSE1 - 844421-CY90F352SPMC-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY90F352SPMC-GSE1
844421-CY90F352SPMC-GSE1
Embedded - Embedded - Microcontrollers - CY90F352SPMC-GSE1 844421-CY90F352SPMC-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844421-CY90F352SPMC- GSE1 Series: F2MC-16LX MB90350 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F352SPMC-GSE1, MB90F352SPMC-GSE1-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 844421-CY90F352SPMC-GSE1
Series: F2MC-16LX MB90350
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x8/10b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB90F352SPMC-GSE1, MB90F352SPMC-GSE1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
CY90F352SPMC-GSE1
16-bit Microcontrollers - MCU CY90F352SPMC-GSE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 844421-CY90F352SPMC-GSE1 CY90F352SPMC-GSE1
Product Name Embedded - Embedded - Microcontrollers - CY90F352SPMC-GSE1 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details