Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY90F352ESPMC1-GE1 CY90F352ESPMC1-GE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925888-CY90F352ESPMC 1-GE1 Series: F²MC-16LX MB90350E Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F352ESPMC1-GE1, MB90F352ESPMC1-GE1-N D
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925888-CY90F352ESPMC 1-GE1 Series: F²MC-16LX MB90350E Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F352ESPMC1-GE1, MB90F352ESPMC1-GE1-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY90F352ESPMC1-GE1 - 925888-CY90F352ESPMC1-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY90F352ESPMC1-GE1
925888-CY90F352ESPMC1-GE1
Embedded - Embedded - Microcontrollers - CY90F352ESPMC1-GE1 925888-CY90F352ESPMC1-GE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925888-CY90F352ESPMC 1-GE1 Series: F²MC-16LX MB90350E Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F352ESPMC1-GE1, MB90F352ESPMC1-GE1-N D

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925888-CY90F352ESPMC1-GE1
Series: F²MC-16LX MB90350E
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x8/10b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB90F352ESPMC1-GE1, MB90F352ESPMC1-GE1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
CY90F352ESPMC1-GE1
16-bit Microcontrollers - MCU CY90F352ESPMC1-GE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925888-CY90F352ESPMC1-GE1 CY90F352ESPMC1-GE1
Product Name Embedded - Embedded - Microcontrollers - CY90F352ESPMC1-GE1 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers