Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY90F345CAPFR-GSE1

Description
Win Source Part Number: 1316096-CY90F345CAPF R-GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90340 Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1316096-CY90F345CAPF R-GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90340 Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316096-CY90F345CAPFR-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316096-CY90F345CAPFR-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316096-CY90F345CAPFR-GSE1
Win Source Part Number: 1316096-CY90F345CAPF R-GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90340 Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1316096-CY90F345CAPFR-GSE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90340
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 24x8/10b
Oscillator Type: External
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
CY90F345CAPFR-GSE1
16-bit Microcontrollers - MCU CY90F345CAPFR-GSE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY90F345CAPFR-GSE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY90F345CAPFR-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY90F345CAPFR-GSE1
IC MCU 16BIT 512KB FLASH 100QFP

IC MCU 16BIT 512KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316096-CY90F345CAPFR-GSE1 CY90F345CAPFR-GSE1 CY90F345CAPFR-GSE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 24 MHz 24 MHz
RAM 512 KB 20 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details