Win Source Part Number: 1315727-CY90352ESPMC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-16LX MB90350E
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
RAM Size: 4K x 8
Data Converters: A/D 15x8/10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1315727-CY90352ESPMC-GS-242E1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 24 MHz |
| RAM | 128 KB |
| ROM Type | Mask ROM |