Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 807821-CY8CTST200A-2
Packaging: Reel
Mounting Style: SMD
Core Processor: M8C
Applications: Touchscreen Controller
Interface: I2C, SPI, UART/USART, USB
Number of I/O: 20
Program Memory Type: FLASH (32kB)
RAM Size: 2K x 8
Part Status: Obsolete (End Of Life)
Controller Series: CY8CT
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V
Part Number Series: CY8CTST200
APPLICATION PROCESSOR AND SOC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 807821-CY8CTST200A-24LQXIT | CY8CTST200A-24LQXIT |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST200A-24LQXIT | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 32 KB | 2 KB |
| ROM Type | Flash; FLASH (32kB) | |
| Supply Voltage | 1.8 volts | 1.8 volts |
| Serial Interface | I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB |