Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867896-CY8CTST200-24
Series: TrueTouch™
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: Tray
Package: 24-UFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 20
Program Memory Type: FLASH (32kB)
Part Status: Obsolete
Family Name: CY8CTST200
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
SOC CY8CTST200 M8C 24PIN QFN EP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 867896-CY8CTST200-24LQXI | CY8CTST200-24LQXI |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST200-24LQXI | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 32 KB | 2 KB |
| ROM Type | Flash; FLASH (32kB) | |
| I/O Ports | 20 | |
| Package Type | Other; 24-QFN (4x4) |