Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMG200A-32LQXI CY8CTMG200A-32LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714033-CY8CTMG200A-3 2LQXI Packaging: Tray Mounting Style: SMD Core Processor: M8C Applications: Touchscreen Controller Interface: I2C, SPI, UART/USART, USB Program Memory Type: FLASH (32kB) Controller Series: CY8CT Categories: Integrated Circuits Supplier Device Package: 32-QFN Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: CY8CTMG200 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 28 Date RAM Size: 2K x 8 Supply Voltage (V): 1.8V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714033-CY8CTMG200A-3 2LQXI Packaging: Tray Mounting Style: SMD Core Processor: M8C Applications: Touchscreen Controller Interface: I2C, SPI, UART/USART, USB Program Memory Type: FLASH (32kB) Controller Series: CY8CT Categories: Integrated Circuits Supplier Device Package: 32-QFN Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: CY8CTMG200 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 28 Date RAM Size: 2K x 8 Supply Voltage (V): 1.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMG200A-32LQXI - 714033-CY8CTMG200A-32LQXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMG200A-32LQXI
714033-CY8CTMG200A-32LQXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMG200A-32LQXI 714033-CY8CTMG200A-32LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714033-CY8CTMG200A-3 2LQXI Packaging: Tray Mounting Style: SMD Core Processor: M8C Applications: Touchscreen Controller Interface: I2C, SPI, UART/USART, USB Program Memory Type: FLASH (32kB) Controller Series: CY8CT Categories: Integrated Circuits Supplier Device Package: 32-QFN Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: CY8CTMG200 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 28 Date RAM Size: 2K x 8 Supply Voltage (V): 1.8V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 714033-CY8CTMG200A-32LQXI
Packaging: Tray
Mounting Style: SMD
Core Processor: M8C
Applications: Touchscreen Controller
Interface: I2C, SPI, UART/USART, USB
Program Memory Type: FLASH (32kB)
Controller Series: CY8CT
Categories: Integrated Circuits
Supplier Device Package: 32-QFN
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: CY8CTMG200
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
The number of I/O: 28
Date RAM Size: 2K x 8
Supply Voltage (V): 1.8V

Buy Now
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY8CTMG200A-32LQXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY8CTMG200A-32LQXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY8CTMG200A-32LQXI
SOC CY8CTMG200 M8C

SOC CY8CTMG200 M8C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 714033-CY8CTMG200A-32LQXI CY8CTMG200A-32LQXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMG200A-32LQXI Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Life Cycle Stage Obsolete Removed
RAM 32 KB 2 KB
ROM Type Flash; FLASH (32kB)
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7735AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details