Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8CTMG200A-24LQXI

Description
Win Source Part Number: 998460-CY8CTMG200A-2 4LQXI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: TrueTouch™ Core Processor: M8C Package: Tray Applications: Touchscreen Controller Standard Package: 490 Mounting: SMD (SMT) Interface: I2C, SPI, UART/USART, USB Number of I/O: 20 Program Memory Type: FLASH (32kB) RAM Size: 2K x 8 Controller Series: CY8CT Voltage - Supply: 1.8V Package / Case: 24-UFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY8CTMG200A-24 LQXI,2156-CY8CTMG200 A-24LQXI-CY Base Product Number: CY8CTMG200 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 998460-CY8CTMG200A-2 4LQXI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: TrueTouch™ Core Processor: M8C Package: Tray Applications: Touchscreen Controller Standard Package: 490 Mounting: SMD (SMT) Interface: I2C, SPI, UART/USART, USB Number of I/O: 20 Program Memory Type: FLASH (32kB) RAM Size: 2K x 8 Controller Series: CY8CT Voltage - Supply: 1.8V Package / Case: 24-UFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY8CTMG200A-24 LQXI,2156-CY8CTMG200 A-24LQXI-CY Base Product Number: CY8CTMG200 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 998460-CY8CTMG200A-24LQXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
998460-CY8CTMG200A-24LQXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 998460-CY8CTMG200A-24LQXI
Win Source Part Number: 998460-CY8CTMG200A-2 4LQXI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: TrueTouch™ Core Processor: M8C Package: Tray Applications: Touchscreen Controller Standard Package: 490 Mounting: SMD (SMT) Interface: I2C, SPI, UART/USART, USB Number of I/O: 20 Program Memory Type: FLASH (32kB) RAM Size: 2K x 8 Controller Series: CY8CT Voltage - Supply: 1.8V Package / Case: 24-UFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY8CTMG200A-24 LQXI,2156-CY8CTMG200 A-24LQXI-CY Base Product Number: CY8CTMG200 Product Status: Obsolete

Win Source Part Number: 998460-CY8CTMG200A-24LQXI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: TrueTouch™
Core Processor: M8C
Package: Tray
Applications: Touchscreen Controller
Standard Package: 490
Mounting: SMD (SMT)
Interface: I2C, SPI, UART/USART, USB
Number of I/O: 20
Program Memory Type: FLASH (32kB)
RAM Size: 2K x 8
Controller Series: CY8CT
Voltage - Supply: 1.8V
Package / Case: 24-UFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY8CTMG200A-24LQXI,2156-CY8CTMG200A-24LQXI-CY
Base Product Number: CY8CTMG200
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY8CTMG200A-24LQXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY8CTMG200A-24LQXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY8CTMG200A-24LQXI
SOC CY8CTMG200 M8C

SOC CY8CTMG200 M8C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 998460-CY8CTMG200A-24LQXI CY8CTMG200A-24LQXI
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
RAM 32 KB 2 KB
ROM Type Flash; FLASH (32kB)
Supply Voltage 1.8 volts
Serial Interface I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details