Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMA340-48LQI-09T CY8CTMA340-48LQI-09T

Description
Analog Circuit, 1 Func, 1 Channel, CMOS
Request a Quote Datasheet
Description
Analog Circuit, 1 Func, 1 Channel, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8CTMA340-48LQI-09T - Rochester Electronics
Newburyport, MA, United States
Analog Circuit, 1 Func, 1 Channel, CMOS

Analog Circuit, 1 Func, 1 Channel, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMA340-48LQI-09T - 249462-CY8CTMA340-48LQI-09T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMA340-48LQI-09T
249462-CY8CTMA340-48LQI-09T
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMA340-48LQI-09T 249462-CY8CTMA340-48LQI-09T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249462-CY8CTMA340-48 LQI-09T Part Status: Obsolete Categories: Uncategorized ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 249462-CY8CTMA340-48LQI-09T
Part Status: Obsolete
Categories: Uncategorized
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY8CTMA340-48LQI-09T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY8CTMA340-48LQI-09T
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY8CTMA340-48LQI-09T
TRUE TOUCH MCU

TRUE TOUCH MCU

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8CTMA340-48LQI-09T 249462-CY8CTMA340-48LQI-09T CY8CTMA340-48LQI-09T
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMA340-48LQI-09T Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG7865AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers