Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916568-CY8CMBR3110-S
Series: CapSense® Express™ SmartSense™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY8CMBR3110
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 428-CY8CMBR3110-SX2I
| Win Source Electronics | |
|---|---|
| Product Category | Touch Screen Sensors |
| Product Number | 916568-CY8CMBR3110-SX2IT |
| Product Name | Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3110-SX2IT |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |