Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3110-SX2I CY8CMBR3110-SX2I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772197-CY8CMBR3110-S X2I Series: CapSense Express SmartSense Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 10 Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Family Name: CY8CMBR3110 Proximity Detection: Yes LED Driver Channels: Up to 5 Categories: Sensors, Transducers Operating Supply Current: 140mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20180-SX2I; CY8C20180-SX2IT; CY8CMBR3110-SX2I; CY8CMBR3110-SX2IT; Introduction Date: February 25, 2014 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772197-CY8CMBR3110-S X2I Series: CapSense Express SmartSense Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 10 Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Family Name: CY8CMBR3110 Proximity Detection: Yes LED Driver Channels: Up to 5 Categories: Sensors, Transducers Operating Supply Current: 140mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20180-SX2I; CY8C20180-SX2IT; CY8CMBR3110-SX2I; CY8CMBR3110-SX2IT; Introduction Date: February 25, 2014 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3110-SX2I - 772197-CY8CMBR3110-SX2I - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3110-SX2I
772197-CY8CMBR3110-SX2I
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3110-SX2I 772197-CY8CMBR3110-SX2I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772197-CY8CMBR3110-S X2I Series: CapSense Express SmartSense Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 10 Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Family Name: CY8CMBR3110 Proximity Detection: Yes LED Driver Channels: Up to 5 Categories: Sensors, Transducers Operating Supply Current: 140mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20180-SX2I; CY8C20180-SX2IT; CY8CMBR3110-SX2I; CY8CMBR3110-SX2IT; Introduction Date: February 25, 2014 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772197-CY8CMBR3110-SX2I
Series: CapSense Express SmartSense
Packaging: Tube
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Inputs: Up to 10
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C
Family Name: CY8CMBR3110
Proximity Detection: Yes
LED Driver Channels: Up to 5
Categories: Sensors, Transducers
Operating Supply Current: 140mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CY8C20180-SX2I; CY8C20180-SX2IT; CY8CMBR3110-SX2I; CY8CMBR3110-SX2IT;
Introduction Date: February 25, 2014
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 772197-CY8CMBR3110-SX2I
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3110-SX2I
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC71F7001VB-3-TLM-H - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details