Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3108-LQXIT CY8CMBR3108-LQXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709982-CY8CMBR3108-L QXIT Series: CapSense Express SmartSense Packaging: Reel - TR Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-UFQFN Exposed Pad Number of Inputs: Up to 8 Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Proximity Detection: Yes LED Driver Channels: Up to 4 Categories: Sensors, Transducers Operating Supply Current: 140mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): CY8CMBR3108-LQXI; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709982-CY8CMBR3108-L QXIT Series: CapSense Express SmartSense Packaging: Reel - TR Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-UFQFN Exposed Pad Number of Inputs: Up to 8 Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Proximity Detection: Yes LED Driver Channels: Up to 4 Categories: Sensors, Transducers Operating Supply Current: 140mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): CY8CMBR3108-LQXI; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3108-LQXIT - 709982-CY8CMBR3108-LQXIT - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3108-LQXIT
709982-CY8CMBR3108-LQXIT
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3108-LQXIT 709982-CY8CMBR3108-LQXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709982-CY8CMBR3108-L QXIT Series: CapSense Express SmartSense Packaging: Reel - TR Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 16-UFQFN Exposed Pad Number of Inputs: Up to 8 Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Proximity Detection: Yes LED Driver Channels: Up to 4 Categories: Sensors, Transducers Operating Supply Current: 140mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): CY8CMBR3108-LQXI; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709982-CY8CMBR3108-LQXIT
Series: CapSense Express SmartSense
Packaging: Reel - TR
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 16-UFQFN Exposed Pad
Number of Inputs: Up to 8
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C
Proximity Detection: Yes
LED Driver Channels: Up to 4
Categories: Sensors, Transducers
Operating Supply Current: 140mA
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): CY8CMBR3108-LQXI;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 709982-CY8CMBR3108-LQXIT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3108-LQXIT
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CG7272KGA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details