Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3106S-LQXI CY8CMBR3106S-LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772195-CY8CMBR3106S- LQXI Series: CapSense Express SmartSense Packaging: Tray Type: Buttons, Slider Operating Temperature Range: -40°C ~ 85°C Package: 24-UFQFN Exposed Pad Number of Inputs: Up to 11 Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Family Name: CY8CMBR3106S Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 140mA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): CY8CMBR3106S-LQXIT; Introduction Date: February 25, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772195-CY8CMBR3106S- LQXI Series: CapSense Express SmartSense Packaging: Tray Type: Buttons, Slider Operating Temperature Range: -40°C ~ 85°C Package: 24-UFQFN Exposed Pad Number of Inputs: Up to 11 Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Family Name: CY8CMBR3106S Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 140mA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): CY8CMBR3106S-LQXIT; Introduction Date: February 25, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3106S-LQXI
772195-CY8CMBR3106S-LQXI
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3106S-LQXI 772195-CY8CMBR3106S-LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772195-CY8CMBR3106S- LQXI Series: CapSense Express SmartSense Packaging: Tray Type: Buttons, Slider Operating Temperature Range: -40°C ~ 85°C Package: 24-UFQFN Exposed Pad Number of Inputs: Up to 11 Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Family Name: CY8CMBR3106S Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 140mA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): CY8CMBR3106S-LQXIT; Introduction Date: February 25, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772195-CY8CMBR3106S-LQXI
Series: CapSense Express SmartSense
Packaging: Tray
Type: Buttons, Slider
Operating Temperature Range: -40°C ~ 85°C
Package: 24-UFQFN Exposed Pad
Number of Inputs: Up to 11
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C
Family Name: CY8CMBR3106S
Proximity Detection: Yes
Categories: Sensors, Transducers
Operating Supply Current: 140mA
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): CY8CMBR3106S-LQXIT;
Introduction Date: February 25, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 772195-CY8CMBR3106S-LQXI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3106S-LQXI
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - TCA355GGEG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details