Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3102-SX1IT CY8CMBR3102-SX1IT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916567-CY8CMBR3102-S X1IT Series: CapSense® Express™ SmartSense™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY8CMBR3102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-4114-2, CY8CMBR3102-SX1IT-ND , 428-4114-6, 428-4114-1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916567-CY8CMBR3102-S X1IT Series: CapSense® Express™ SmartSense™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY8CMBR3102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-4114-2, CY8CMBR3102-SX1IT-ND , 428-4114-6, 428-4114-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3102-SX1IT
916567-CY8CMBR3102-SX1IT
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3102-SX1IT 916567-CY8CMBR3102-SX1IT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916567-CY8CMBR3102-S X1IT Series: CapSense® Express™ SmartSense™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY8CMBR3102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-4114-2, CY8CMBR3102-SX1IT-ND , 428-4114-6, 428-4114-1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916567-CY8CMBR3102-SX1IT
Series: CapSense® Express™ SmartSense™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY8CMBR3102
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 428-4114-2, CY8CMBR3102-SX1IT-ND, 428-4114-6, 428-4114-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 916567-CY8CMBR3102-SX1IT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3102-SX1IT
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - QT1101-IS48G - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
 - 1080402A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details