Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3102-SX1I CY8CMBR3102-SX1I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867864-CY8CMBR3102-S X1I Series: CapSense® Express™ SmartSense™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY8CMBR3102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2910 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-3338-5, 2015-CY8CMBR3102-SX1 I, -CY8CMBR3102-SX1I
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867864-CY8CMBR3102-S X1I Series: CapSense® Express™ SmartSense™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY8CMBR3102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2910 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-3338-5, 2015-CY8CMBR3102-SX1 I, -CY8CMBR3102-SX1I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3102-SX1I - 867864-CY8CMBR3102-SX1I - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3102-SX1I
867864-CY8CMBR3102-SX1I
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3102-SX1I 867864-CY8CMBR3102-SX1I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867864-CY8CMBR3102-S X1I Series: CapSense® Express™ SmartSense™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY8CMBR3102 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2910 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-3338-5, 2015-CY8CMBR3102-SX1 I, -CY8CMBR3102-SX1I

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867864-CY8CMBR3102-SX1I
Series: CapSense® Express™ SmartSense™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CY8CMBR3102
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2910
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 428-3338-5, 2015-CY8CMBR3102-SX1I, -CY8CMBR3102-SX1I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 867864-CY8CMBR3102-SX1I
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3102-SX1I
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20160-SX2IKA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details