Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3002-SX1IT CY8CMBR3002-SX1IT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867863-CY8CMBR3002-S X1IT Series: CapSense® Express™ SmartSense™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY8CMBR3002 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-4113-6, CY8CMBR3002-SX1IT-ND , 428-4113-1, 428-4113-2
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867863-CY8CMBR3002-S X1IT Series: CapSense® Express™ SmartSense™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY8CMBR3002 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-4113-6, CY8CMBR3002-SX1IT-ND , 428-4113-1, 428-4113-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3002-SX1IT - 867863-CY8CMBR3002-SX1IT - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3002-SX1IT
867863-CY8CMBR3002-SX1IT
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3002-SX1IT 867863-CY8CMBR3002-SX1IT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867863-CY8CMBR3002-S X1IT Series: CapSense® Express™ SmartSense™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CY8CMBR3002 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-4113-6, CY8CMBR3002-SX1IT-ND , 428-4113-1, 428-4113-2

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867863-CY8CMBR3002-SX1IT
Series: CapSense® Express™ SmartSense™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY8CMBR3002
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 428-4113-6, CY8CMBR3002-SX1IT-ND, 428-4113-1, 428-4113-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 867863-CY8CMBR3002-SX1IT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR3002-SX1IT
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20180-SX2IKA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details