Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR2016-24LQXIT CY8CMBR2016-24LQXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916566-CY8CMBR2016-2 4LQXIT Series: CapSense® Express™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 48-QFN (6x6) Package: 48-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CY8CMBR2016 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916566-CY8CMBR2016-2 4LQXIT Series: CapSense® Express™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 48-QFN (6x6) Package: 48-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CY8CMBR2016 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR2016-24LQXIT - 916566-CY8CMBR2016-24LQXIT - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR2016-24LQXIT
916566-CY8CMBR2016-24LQXIT
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR2016-24LQXIT 916566-CY8CMBR2016-24LQXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916566-CY8CMBR2016-2 4LQXIT Series: CapSense® Express™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 48-QFN (6x6) Package: 48-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CY8CMBR2016 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916566-CY8CMBR2016-24LQXIT
Series: CapSense® Express™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 48-QFN (6x6)
Package: 48-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY8CMBR2016
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 916566-CY8CMBR2016-24LQXIT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR2016-24LQXIT
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC717A10PJ-AH - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details