Cypress Semiconductor Corp. Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR2010-24LQXI CY8CMBR2010-24LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000451-CY8CMBR2010-2 4LQXI Packaging: Tray Type: Buttons Number of Inputs: Up to 10 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.71 V to 5.5 V Operating Supply Current: 3.4mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000451-CY8CMBR2010-2 4LQXI Packaging: Tray Type: Buttons Number of Inputs: Up to 10 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.71 V to 5.5 V Operating Supply Current: 3.4mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR2010-24LQXI
000451-CY8CMBR2010-24LQXI
Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR2010-24LQXI 000451-CY8CMBR2010-24LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000451-CY8CMBR2010-2 4LQXI Packaging: Tray Type: Buttons Number of Inputs: Up to 10 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.71 V to 5.5 V Operating Supply Current: 3.4mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000451-CY8CMBR2010-24LQXI
Packaging: Tray
Type: Buttons
Number of Inputs: Up to 10
Proximity Detection: No
LED Driver Channels: Up to 10
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.71 V to 5.5 V
Operating Supply Current: 3.4mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 000451-CY8CMBR2010-24LQXI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CY8CMBR2010-24LQXI
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8CMBR3116-LQXI - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details
EclipseTouch™ - 084402A2 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 14 to 122 F (-10 to 50 C)
Screen Width 6.85 inch (174 mm)
View Details