Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8CLED16-48PVXI

Description
Win Source Part Number: 1054426-CY8CLED16-48 PVXI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: EZ-Color™ CY8CLED Core Processor: M8C Package: Tube Applications: HB LED Controller Standard Package: 30 Mounting: SMD (SMT) Interface: I2C, SPI, UART/USART Number of I/O: 44 Program Memory Type: FLASH (32kB) RAM Size: 2K x 8 Controller Series: CY8CLED Voltage - Supply: 3V ~ 5.25V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATMEGA324A-CUR; M38507F8AFP#U1; M38507F8AFP#W1; MSP430FG4270IDL; MSP430F4270IDLR; MSP430FG4260IDLRCY8C LED1648PVXI; ECCN: 3A001A3 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY8CLED16-48PVX I,-CY8CLED16,CYPCYPC Y8CLED16-48PVXI,428- 1952-5 Base Product Number: CY8CLED16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054426-CY8CLED16-48 PVXI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: EZ-Color™ CY8CLED Core Processor: M8C Package: Tube Applications: HB LED Controller Standard Package: 30 Mounting: SMD (SMT) Interface: I2C, SPI, UART/USART Number of I/O: 44 Program Memory Type: FLASH (32kB) RAM Size: 2K x 8 Controller Series: CY8CLED Voltage - Supply: 3V ~ 5.25V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATMEGA324A-CUR; M38507F8AFP#U1; M38507F8AFP#W1; MSP430FG4270IDL; MSP430F4270IDLR; MSP430FG4260IDLRCY8C LED1648PVXI; ECCN: 3A001A3 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY8CLED16-48PVX I,-CY8CLED16,CYPCYPC Y8CLED16-48PVXI,428- 1952-5 Base Product Number: CY8CLED16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1054426-CY8CLED16-48PVXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1054426-CY8CLED16-48PVXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1054426-CY8CLED16-48PVXI
Win Source Part Number: 1054426-CY8CLED16-48 PVXI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: EZ-Color™ CY8CLED Core Processor: M8C Package: Tube Applications: HB LED Controller Standard Package: 30 Mounting: SMD (SMT) Interface: I2C, SPI, UART/USART Number of I/O: 44 Program Memory Type: FLASH (32kB) RAM Size: 2K x 8 Controller Series: CY8CLED Voltage - Supply: 3V ~ 5.25V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATMEGA324A-CUR; M38507F8AFP#U1; M38507F8AFP#W1; MSP430FG4270IDL; MSP430F4270IDLR; MSP430FG4260IDLRCY8C LED1648PVXI; ECCN: 3A001A3 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY8CLED16-48PVX I,-CY8CLED16,CYPCYPC Y8CLED16-48PVXI,428- 1952-5 Base Product Number: CY8CLED16 Product Status: Obsolete

Win Source Part Number: 1054426-CY8CLED16-48PVXI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: EZ-Color™ CY8CLED
Core Processor: M8C
Package: Tube
Applications: HB LED Controller
Standard Package: 30
Mounting: SMD (SMT)
Interface: I2C, SPI, UART/USART
Number of I/O: 44
Program Memory Type: FLASH (32kB)
RAM Size: 2K x 8
Controller Series: CY8CLED
Voltage - Supply: 3V ~ 5.25V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ATMEGA324A-CUR; M38507F8AFP#U1; M38507F8AFP#W1; MSP430FG4270IDL; MSP430F4270IDLR; MSP430FG4260IDLRCY8CLED1648PVXI;
ECCN: 3A001A3
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY8CLED16-48PVXI,-CY8CLED16,CYPCYPCY8CLED16-48PVXI,428-1952-5
Base Product Number: CY8CLED16
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY8CLED16-48PVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY8CLED16-48PVXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY8CLED16-48PVXI
LED DRIVER, 16-SEGMENT PDSO48

LED DRIVER, 16-SEGMENT PDSO48

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1054426-CY8CLED16-48PVXI CY8CLED16-48PVXI
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Data Bus 8 Bit
RAM 32 KB 2 KB
ROM Type Flash; FLASH (32kB)
Supply Voltage 3 to 5.25 volts
Serial Interface I²C; SPI; UART; USART; I2C, SPI, UART/USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details