Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED16-48LTXIT CY8CLED16-48LTXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165893-CY8CLED16-48 LTXIT Series: EZ-Color CY8CLED Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: 48-VFQFN Exposed Pad Applications: HB LED Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 5.25 V Interface: I2C, SPI, UART/USART Number of I/O: 44 Program Memory Type: FLASH (32 kB) RAM Size: 2K x 8 Part Status: Obsolete(EOL) Controller Series: CY8CLED Family Name: CY8CLED16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): BD2808MUV-ME2; BD6081GU-E2; BD6081GU; Introduction Date: November 11, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165893-CY8CLED16-48 LTXIT Series: EZ-Color CY8CLED Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: 48-VFQFN Exposed Pad Applications: HB LED Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 5.25 V Interface: I2C, SPI, UART/USART Number of I/O: 44 Program Memory Type: FLASH (32 kB) RAM Size: 2K x 8 Part Status: Obsolete(EOL) Controller Series: CY8CLED Family Name: CY8CLED16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): BD2808MUV-ME2; BD6081GU-E2; BD6081GU; Introduction Date: November 11, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED16-48LTXIT - 1165893-CY8CLED16-48LTXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED16-48LTXIT
1165893-CY8CLED16-48LTXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED16-48LTXIT 1165893-CY8CLED16-48LTXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165893-CY8CLED16-48 LTXIT Series: EZ-Color CY8CLED Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: 48-VFQFN Exposed Pad Applications: HB LED Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 5.25 V Interface: I2C, SPI, UART/USART Number of I/O: 44 Program Memory Type: FLASH (32 kB) RAM Size: 2K x 8 Part Status: Obsolete(EOL) Controller Series: CY8CLED Family Name: CY8CLED16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): BD2808MUV-ME2; BD6081GU-E2; BD6081GU; Introduction Date: November 11, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165893-CY8CLED16-48LTXIT
Series: EZ-Color CY8CLED
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: 48-VFQFN Exposed Pad
Applications: HB LED Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.25 V
Interface: I2C, SPI, UART/USART
Number of I/O: 44
Program Memory Type: FLASH (32 kB)
RAM Size: 2K x 8
Part Status: Obsolete(EOL)
Controller Series: CY8CLED
Family Name: CY8CLED16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): BD2808MUV-ME2; BD6081GU-E2; BD6081GU;
Introduction Date: November 11, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1165893-CY8CLED16-48LTXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED16-48LTXIT
RAM 32 KB
ROM Type Flash; FLASH (32 kB)
Supply Voltage 3 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 370015736 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers