Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED08-48LFXI CY8CLED08-48LFXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031863-CY8CLED08-48 LFXI Packaging: Tray Core Processor: M8C Applications: HB LED Controller Mounting: SMD (SMT) Number of I/O: 44 Program Memory Type: FLASH (16 kB) Controller Series: CY8CLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031863-CY8CLED08-48 LFXI Packaging: Tray Core Processor: M8C Applications: HB LED Controller Mounting: SMD (SMT) Number of I/O: 44 Program Memory Type: FLASH (16 kB) Controller Series: CY8CLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED08-48LFXI - 1031863-CY8CLED08-48LFXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED08-48LFXI
1031863-CY8CLED08-48LFXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED08-48LFXI 1031863-CY8CLED08-48LFXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031863-CY8CLED08-48 LFXI Packaging: Tray Core Processor: M8C Applications: HB LED Controller Mounting: SMD (SMT) Number of I/O: 44 Program Memory Type: FLASH (16 kB) Controller Series: CY8CLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031863-CY8CLED08-48LFXI
Packaging: Tray
Core Processor: M8C
Applications: HB LED Controller
Mounting: SMD (SMT)
Number of I/O: 44
Program Memory Type: FLASH (16 kB)
Controller Series: CY8CLED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 3 V to 5.25 V
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY8CLED08-48LFXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY8CLED08-48LFXI
LED DRIVER, 8-SEGMENT, CMOS

LED DRIVER, 8-SEGMENT, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031863-CY8CLED08-48LFXI CY8CLED08-48LFXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED08-48LFXI Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL) Active
RAM 16 KB 256 KB
ROM Type Flash; FLASH (16 kB)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details