Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165891-CY8CLED04G01
Series: PowerPSoC CY8CLED
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: 56-VFQFN Exposed Pad
Applications: Intelligent LED Driver
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: DALI, DMX512, I2C, IrDA, SPI, UART/USART
Number of I/O: 14
Program Memory Type: FLASH (16 kB)
RAM Size: 1K x 8
Controller Series: CY8CLED
Family Name: CY8CLED04G01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): TLC59582RTQT; LP5018RSMR; MAX8901AETA+T;
Introduction Date: August 05, 2008
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1165891-CY8CLED04G01-56LTXI |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED04G01-56LTXI |
| RAM | 16 KB |
| ROM Type | Flash; FLASH (16 kB) |
| Supply Voltage | 4.75 to 5.25 volts |