Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED04-68LFXI CY8CLED04-68LFXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000450-CY8CLED04-68L FXI Packaging: Tray Core Processor: M8C Applications: HB LED Controller Mounting: SMD (SMT) Number of I/O: 56 Program Memory Type: FLASH (16 kB) Controller Series: CY8CLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 68-QFN (8x8) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): W2RF002RF; CY8CLED04-48PXI; CY8CLED04-68LFXI; CY8CLED08-48PXC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000450-CY8CLED04-68L FXI Packaging: Tray Core Processor: M8C Applications: HB LED Controller Mounting: SMD (SMT) Number of I/O: 56 Program Memory Type: FLASH (16 kB) Controller Series: CY8CLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 68-QFN (8x8) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): W2RF002RF; CY8CLED04-48PXI; CY8CLED04-68LFXI; CY8CLED08-48PXC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED04-68LFXI - 000450-CY8CLED04-68LFXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED04-68LFXI
000450-CY8CLED04-68LFXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED04-68LFXI 000450-CY8CLED04-68LFXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000450-CY8CLED04-68L FXI Packaging: Tray Core Processor: M8C Applications: HB LED Controller Mounting: SMD (SMT) Number of I/O: 56 Program Memory Type: FLASH (16 kB) Controller Series: CY8CLED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 68-QFN (8x8) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): W2RF002RF; CY8CLED04-48PXI; CY8CLED04-68LFXI; CY8CLED08-48PXC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000450-CY8CLED04-68LFXI
Packaging: Tray
Core Processor: M8C
Applications: HB LED Controller
Mounting: SMD (SMT)
Number of I/O: 56
Program Memory Type: FLASH (16 kB)
Controller Series: CY8CLED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 68-QFN (8x8)
Supply Voltage - Operating: 3 V to 5.25 V
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): W2RF002RF; CY8CLED04-48PXI; CY8CLED04-68LFXI; CY8CLED08-48PXC;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8CLED04-68LFXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8CLED04-68LFXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8CLED04-68LFXI
IC MCU 8BIT 16KB FLASH 68VQFN

IC MCU 8BIT 16KB FLASH 68VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000450-CY8CLED04-68LFXI CY8CLED04-68LFXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8CLED04-68LFXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL) Removed
RAM 16 KB 1 KB
ROM Type Flash; FLASH (16 kB)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - C164SM4RFCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers