Cypress Semiconductor Corp. Evaluation Boards - Embedded - MCU, DSP - CY8CKIT-149 CY8CKIT-149

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916563-CY8CKIT-149 Series: PSOC® 4 Features: PSoC 4100S Plus PSoC 4100S Plus Prototyping Kit series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board Core Processor: ARM® Cortex®-M0+ Package: Bulk Mounting: Fixed Family Name: CY8CKIT-149 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Other Part Number: 2015-CY8CKIT-149, 428-4366
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916563-CY8CKIT-149 Series: PSOC® 4 Features: PSoC 4100S Plus PSoC 4100S Plus Prototyping Kit series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board Core Processor: ARM® Cortex®-M0+ Package: Bulk Mounting: Fixed Family Name: CY8CKIT-149 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Other Part Number: 2015-CY8CKIT-149, 428-4366
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - CY8CKIT-149 - 916563-CY8CKIT-149 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - CY8CKIT-149
916563-CY8CKIT-149
Evaluation Boards - Embedded - MCU, DSP - CY8CKIT-149 916563-CY8CKIT-149
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916563-CY8CKIT-149 Series: PSOC® 4 Features: PSoC 4100S Plus PSoC 4100S Plus Prototyping Kit series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board Core Processor: ARM® Cortex®-M0+ Package: Bulk Mounting: Fixed Family Name: CY8CKIT-149 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Other Part Number: 2015-CY8CKIT-149, 428-4366

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916563-CY8CKIT-149
Series: PSOC® 4
Features: PSoC 4100S Plus PSoC 4100S Plus Prototyping Kit series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Mounting: Fixed
Family Name: CY8CKIT-149
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Other Part Number: 2015-CY8CKIT-149, 428-4366

Buy Now Datasheet
Microcontroller Development Tools - 1769834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1769834
Microcontroller Development Tools 1769834
CY8CKIT-149, ARM PSoC 4100S Prototyp Ki

CY8CKIT-149, ARM PSoC 4100S Prototyp Ki

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
CY8CKIT-149
Development Boards & Kits - ARM CY8CKIT-149
Development Boards & Kits - ARM PSoC 4100S 128K Prototyp Kit

Development Boards & Kits - ARM PSoC 4100S 128K Prototyp Kit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 916563-CY8CKIT-149 1769834 CY8CKIT-149
Product Name Evaluation Boards - Embedded - MCU, DSP - CY8CKIT-149 Microcontroller Development Tools Development Boards & Kits - ARM
Category Developement Board Development Suite / Kit Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
EVAL BOARD FOR ABF-8G+ - TB-ABF-8G+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-HP3-SPS-RS232-ND - DigiKey
Specs
Supported System Transmitter
View Details
2 suppliers
Development Tool Accessories - 2837984 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details