Cypress Semiconductor Corp. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP CY8CKIT-145-40XX

Description
Win Source Part Number: 1097694-CY8CKIT-145- 40XX Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PSOC® 4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: PSoC 4000S Board Type: Evaluation Platform Platform: PSoC 4 S-Series Prototyping Kit Mounting Type: Fixed Alternative Parts (Cross-Reference): CY8CKIT-145-40XXCY8C KIT14540XX; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY8CKIT-145-40X X,428-3807 Base Product Number: CY8CKIT-145 Suggested Programming Environment: PSoC Creator/Programmer
Request a Quote Datasheet
Description
Win Source Part Number: 1097694-CY8CKIT-145- 40XX Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PSOC® 4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: PSoC 4000S Board Type: Evaluation Platform Platform: PSoC 4 S-Series Prototyping Kit Mounting Type: Fixed Alternative Parts (Cross-Reference): CY8CKIT-145-40XXCY8C KIT14540XX; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY8CKIT-145-40X X,428-3807 Base Product Number: CY8CKIT-145 Suggested Programming Environment: PSoC Creator/Programmer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1097694-CY8CKIT-145-40XX - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1097694-CY8CKIT-145-40XX
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1097694-CY8CKIT-145-40XX
Win Source Part Number: 1097694-CY8CKIT-145- 40XX Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PSOC® 4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: PSoC 4000S Board Type: Evaluation Platform Platform: PSoC 4 S-Series Prototyping Kit Mounting Type: Fixed Alternative Parts (Cross-Reference): CY8CKIT-145-40XXCY8C KIT14540XX; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY8CKIT-145-40X X,428-3807 Base Product Number: CY8CKIT-145 Suggested Programming Environment: PSoC Creator/Programmer

Win Source Part Number: 1097694-CY8CKIT-145-40XX
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: PSOC® 4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: PSoC 4000S
Board Type: Evaluation Platform
Platform: PSoC 4 S-Series Prototyping Kit
Mounting Type: Fixed
Alternative Parts (Cross-Reference): CY8CKIT-145-40XXCY8CKIT14540XX;
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Cypress Semiconductor Corp
Other Names: 2015-CY8CKIT-145-40XX,428-3807
Base Product Number: CY8CKIT-145
Suggested Programming Environment: PSoC Creator/Programmer

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1097694-CY8CKIT-145-40XX
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Tools - 1845091 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,ADE.CD542/636,HT,50 OHM - TB-03 - Mini-Circuits
Specs
Category Developement Board
View Details