Cypress Semiconductor Corp. Interface - Interface - I/O Expanders - CY8C9520A-24PVXIT CY8C9520A-24PVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203208-CY8C9520A-24P VXIT Packaging: Reel - TR Features: EEPROM, POR, PWM, WDT Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 20 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.25 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203208-CY8C9520A-24P VXIT Packaging: Reel - TR Features: EEPROM, POR, PWM, WDT Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 20 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.25 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - CY8C9520A-24PVXIT - 203208-CY8C9520A-24PVXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CY8C9520A-24PVXIT
203208-CY8C9520A-24PVXIT
Interface - Interface - I/O Expanders - CY8C9520A-24PVXIT 203208-CY8C9520A-24PVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203208-CY8C9520A-24P VXIT Packaging: Reel - TR Features: EEPROM, POR, PWM, WDT Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 20 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.25 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203208-CY8C9520A-24PVXIT
Packaging: Reel - TR
Features: EEPROM, POR, PWM, WDT
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 20
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.25 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bus Expanders
Product Number 203208-CY8C9520A-24PVXIT
Product Name Interface - Interface - I/O Expanders - CY8C9520A-24PVXIT
Unlock Full Specs
to access all available technical data

Similar Products

PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details