Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C6347FMI-BLD53T CY8C6347FMI-BLD53T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867859-CY8C6347FMI-B LD53T Series: PSoC® 6 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 104-WLCSP (3.8x5) Core Processor: ARM® Cortex®-M4/M0 Speed: 100MHz, 150MHz Package: Reel - TR Package: 104-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x12b SAR; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: CY8C6347 Categories: Integrated Circuits (ICs) Case / Package: 104-WLCSP (3.8x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4544-1, 428-4544-2, 428-4544-6
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867859-CY8C6347FMI-B LD53T Series: PSoC® 6 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 104-WLCSP (3.8x5) Core Processor: ARM® Cortex®-M4/M0 Speed: 100MHz, 150MHz Package: Reel - TR Package: 104-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x12b SAR; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: CY8C6347 Categories: Integrated Circuits (ICs) Case / Package: 104-WLCSP (3.8x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4544-1, 428-4544-2, 428-4544-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C6347FMI-BLD53T - 867859-CY8C6347FMI-BLD53T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C6347FMI-BLD53T
867859-CY8C6347FMI-BLD53T
Embedded - Embedded - Microcontrollers - CY8C6347FMI-BLD53T 867859-CY8C6347FMI-BLD53T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867859-CY8C6347FMI-B LD53T Series: PSoC® 6 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 104-WLCSP (3.8x5) Core Processor: ARM® Cortex®-M4/M0 Speed: 100MHz, 150MHz Package: Reel - TR Package: 104-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x12b SAR; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: CY8C6347 Categories: Integrated Circuits (ICs) Case / Package: 104-WLCSP (3.8x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4544-1, 428-4544-2, 428-4544-6

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867859-CY8C6347FMI-BLD53T
Series: PSoC® 6 BLE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 104-WLCSP (3.8x5)
Core Processor: ARM® Cortex®-M4/M0
Speed: 100MHz, 150MHz
Package: Reel - TR
Package: 104-UFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB
Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 8x12b SAR; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: CY8C6347
Categories: Integrated Circuits (ICs)
Case / Package: 104-WLCSP (3.8x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-4544-1, 428-4544-2, 428-4544-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 867859-CY8C6347FMI-BLD53T
Product Name Embedded - Embedded - Microcontrollers - CY8C6347FMI-BLD53T
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 1000 KB
ROM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details