Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1322918-CY8C6316BZI-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 50MHz
Standard Package: 3,640
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB
Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 8x12b SAR; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 116-BGA (5.2x6.4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 116-WFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-4592,SP005661589
Base Product Number: CY8C6316
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1322918-CY8C6316BZI-BLF53 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 50 MHz |
| RAM | 512 KB |
| ROM Type | Flash; FLASH |