Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C624ABZI-S2D44T

Description
Win Source Part Number: 1264780-CY8C624ABZI- S2D44T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M4F Speed: 100MHz, 150MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: eMMC/SD/SDIO, FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, CapSense, I²S, LCD, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1M x 8 Data Converters: A/D 16x12b SAR, 10b Sigma-Delta; D/A 2x7/8b Oscillator Type: External, Internal Package / Case: 124-VFBGA Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V Fake Threat In the Open Market: 84 pct. Mfr: Cypress Semiconductor Corp Other Names: 428-CY8C624ABZI-S2D4 4TTR
Request a Quote Datasheet
Description
Win Source Part Number: 1264780-CY8C624ABZI- S2D44T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M4F Speed: 100MHz, 150MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: eMMC/SD/SDIO, FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, CapSense, I²S, LCD, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1M x 8 Data Converters: A/D 16x12b SAR, 10b Sigma-Delta; D/A 2x7/8b Oscillator Type: External, Internal Package / Case: 124-VFBGA Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V Fake Threat In the Open Market: 84 pct. Mfr: Cypress Semiconductor Corp Other Names: 428-CY8C624ABZI-S2D4 4TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264780-CY8C624ABZI-S2D44T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264780-CY8C624ABZI-S2D44T
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264780-CY8C624ABZI-S2D44T
Win Source Part Number: 1264780-CY8C624ABZI- S2D44T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M4F Speed: 100MHz, 150MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: eMMC/SD/SDIO, FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, CapSense, I²S, LCD, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1M x 8 Data Converters: A/D 16x12b SAR, 10b Sigma-Delta; D/A 2x7/8b Oscillator Type: External, Internal Package / Case: 124-VFBGA Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V Fake Threat In the Open Market: 84 pct. Mfr: Cypress Semiconductor Corp Other Names: 428-CY8C624ABZI-S2D4 4TTR

Win Source Part Number: 1264780-CY8C624ABZI-S2D44T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSoC® 6
Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M4F
Speed: 100MHz, 150MHz
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: eMMC/SD/SDIO, FIFO, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, CapSense, I²S, LCD, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1M x 8
Data Converters: A/D 16x12b SAR, 10b Sigma-Delta; D/A 2x7/8b
Oscillator Type: External, Internal
Package / Case: 124-VFBGA
Supplier Device Package: 124-VFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
Fake Threat In the Open Market: 84 pct.
Mfr: Cypress Semiconductor Corp
Other Names: 428-CY8C624ABZI-S2D44TTR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C624ABZI-S2D44T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C624ABZI-S2D44T
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C624ABZI-S2D44T
PSOC6

PSOC6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264780-CY8C624ABZI-S2D44T CY8C624ABZI-S2D44T
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 150 MHz 150 MHz
RAM 2000 KB 1000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C00649800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers