Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C6247FTI-D52T

Description
Win Source Part Number: 965910-CY8C6247FTI-D 52T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M4F Speed: 100MHz, 150MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: FIFO, I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, CapSense, DMA, I²S, LCD, POR, PWM, Temp Sensor, WDT Number of I/O: 62 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 288K x 8 Data Converters: A/D 16x12b SAR, 10b Sigma-Delta; D/A 2x7/8b Oscillator Type: External, Internal Package / Case: 80-XFBGA, WLCSP Supplier Device Package: 80-WLCSP (3.68x3.19) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Cypress Semiconductor Corp Other Names: 428-CY8C6247FTI-D52T TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 965910-CY8C6247FTI-D 52T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M4F Speed: 100MHz, 150MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: FIFO, I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, CapSense, DMA, I²S, LCD, POR, PWM, Temp Sensor, WDT Number of I/O: 62 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 288K x 8 Data Converters: A/D 16x12b SAR, 10b Sigma-Delta; D/A 2x7/8b Oscillator Type: External, Internal Package / Case: 80-XFBGA, WLCSP Supplier Device Package: 80-WLCSP (3.68x3.19) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Cypress Semiconductor Corp Other Names: 428-CY8C6247FTI-D52T TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 965910-CY8C6247FTI-D52T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
965910-CY8C6247FTI-D52T
Integrated Circuits (ICs) - Embedded - Microcontrollers 965910-CY8C6247FTI-D52T
Win Source Part Number: 965910-CY8C6247FTI-D 52T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M4F Speed: 100MHz, 150MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: FIFO, I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, CapSense, DMA, I²S, LCD, POR, PWM, Temp Sensor, WDT Number of I/O: 62 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 288K x 8 Data Converters: A/D 16x12b SAR, 10b Sigma-Delta; D/A 2x7/8b Oscillator Type: External, Internal Package / Case: 80-XFBGA, WLCSP Supplier Device Package: 80-WLCSP (3.68x3.19) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Cypress Semiconductor Corp Other Names: 428-CY8C6247FTI-D52T TR RoHS Status: RoHS non-compliant

Win Source Part Number: 965910-CY8C6247FTI-D52T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSoC® 6
Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M4F
Speed: 100MHz, 150MHz
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: FIFO, I²C, LINbus, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, CapSense, DMA, I²S, LCD, POR, PWM, Temp Sensor, WDT
Number of I/O: 62
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 288K x 8
Data Converters: A/D 16x12b SAR, 10b Sigma-Delta; D/A 2x7/8b
Oscillator Type: External, Internal
Package / Case: 80-XFBGA, WLCSP
Supplier Device Package: 80-WLCSP (3.68x3.19)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Cypress Semiconductor Corp
Other Names: 428-CY8C6247FTI-D52TTR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C6247FTI-D52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C6247FTI-D52T
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C6247FTI-D52T
PSOC6

PSOC6

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C6247FTI-D52T
ARM Microcontrollers - MCU CY8C6247FTI-D52T
ARM Microcontrollers - MCU PSoC6

ARM Microcontrollers - MCU PSoC6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 965910-CY8C6247FTI-D52T CY8C6247FTI-D52T CY8C6247FTI-D52T
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 150 MHz 150 MHz
RAM 1000 KB 288 KB
ROM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers