Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C6247BZI-D44

Description
Win Source Part Number: 970859-CY8C6247BZI-D 44 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M4/M0 Speed: 100MHz, 150MHz Package: Tray Standard Package: 520 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 288K x 8 Data Converters: A/D 8x12b SAR; D/A 1x12b Oscillator Type: Internal Package / Case: 124-VFBGA Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4587,2832-CY8C62 47BZI-D44-428,2832-C Y8C6247BZI-D44 Base Product Number: CY8C6247
Request a Quote Datasheet
Description
Win Source Part Number: 970859-CY8C6247BZI-D 44 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M4/M0 Speed: 100MHz, 150MHz Package: Tray Standard Package: 520 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 288K x 8 Data Converters: A/D 8x12b SAR; D/A 1x12b Oscillator Type: Internal Package / Case: 124-VFBGA Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4587,2832-CY8C62 47BZI-D44-428,2832-C Y8C6247BZI-D44 Base Product Number: CY8C6247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 970859-CY8C6247BZI-D44 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
970859-CY8C6247BZI-D44
Integrated Circuits (ICs) - Embedded - Microcontrollers 970859-CY8C6247BZI-D44
Win Source Part Number: 970859-CY8C6247BZI-D 44 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M4/M0 Speed: 100MHz, 150MHz Package: Tray Standard Package: 520 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 288K x 8 Data Converters: A/D 8x12b SAR; D/A 1x12b Oscillator Type: Internal Package / Case: 124-VFBGA Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4587,2832-CY8C62 47BZI-D44-428,2832-C Y8C6247BZI-D44 Base Product Number: CY8C6247

Win Source Part Number: 970859-CY8C6247BZI-D44
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSoC® 6
Core Processor: ARM® Cortex®-M4/M0
Speed: 100MHz, 150MHz
Package: Tray
Standard Package: 520
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O: 104
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 288K x 8
Data Converters: A/D 8x12b SAR; D/A 1x12b
Oscillator Type: Internal
Package / Case: 124-VFBGA
Supplier Device Package: 124-VFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-4587,2832-CY8C6247BZI-D44-428,2832-CY8C6247BZI-D44
Base Product Number: CY8C6247

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C6247BZI-D44
ARM Microcontrollers - MCU CY8C6247BZI-D44
ARM Microcontrollers - MCU PSOC6 Dual Core M4 & M0+

ARM Microcontrollers - MCU PSOC6 Dual Core M4 & M0+

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 970859-CY8C6247BZI-D44 CY8C6247BZI-D44
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 1000 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers