Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C6247BZI-D34

Description
Win Source Part Number: 1264779-CY8C6247BZI- D34 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M4/M0 Speed: 100MHz, 150MHz Package: Tray Standard Package: 1,300 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 288K x 8 Data Converters: A/D 8x12b SAR; D/A 1x12b Oscillator Type: Internal Package / Case: 124-VFBGA Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4588 Base Product Number: CY8C6247
Request a Quote Datasheet
Description
Win Source Part Number: 1264779-CY8C6247BZI- D34 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M4/M0 Speed: 100MHz, 150MHz Package: Tray Standard Package: 1,300 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 288K x 8 Data Converters: A/D 8x12b SAR; D/A 1x12b Oscillator Type: Internal Package / Case: 124-VFBGA Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4588 Base Product Number: CY8C6247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264779-CY8C6247BZI-D34 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264779-CY8C6247BZI-D34
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264779-CY8C6247BZI-D34
Win Source Part Number: 1264779-CY8C6247BZI- D34 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSoC® 6 Core Processor: ARM® Cortex®-M4/M0 Speed: 100MHz, 150MHz Package: Tray Standard Package: 1,300 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 288K x 8 Data Converters: A/D 8x12b SAR; D/A 1x12b Oscillator Type: Internal Package / Case: 124-VFBGA Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4588 Base Product Number: CY8C6247

Win Source Part Number: 1264779-CY8C6247BZI-D34
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSoC® 6
Core Processor: ARM® Cortex®-M4/M0
Speed: 100MHz, 150MHz
Package: Tray
Standard Package: 1,300
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O: 104
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 288K x 8
Data Converters: A/D 8x12b SAR; D/A 1x12b
Oscillator Type: Internal
Package / Case: 124-VFBGA
Supplier Device Package: 124-VFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-4588
Base Product Number: CY8C6247

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C6247BZI-D34
ARM Microcontrollers - MCU CY8C6247BZI-D34
ARM Microcontrollers - MCU PSOC6 Dual Core M4 & M0+

ARM Microcontrollers - MCU PSOC6 Dual Core M4 & M0+

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264779-CY8C6247BZI-D34 CY8C6247BZI-D34
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 1000 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details