Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C5868AXI-LP032 CY8C5868AXI-LP032

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000448-CY8C5868AXI-L P032 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x20b, 2x12b, D/A 4x8b Family Name: CY8C5868 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 67MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): ATSAML22N16A-AUT; LM3S9B96-IQC80-C3T; LPC1518JBD100E; Introduction Date: December 07, 2012 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000448-CY8C5868AXI-L P032 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x20b, 2x12b, D/A 4x8b Family Name: CY8C5868 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 67MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): ATSAML22N16A-AUT; LM3S9B96-IQC80-C3T; LPC1518JBD100E; Introduction Date: December 07, 2012 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C5868AXI-LP032 - 000448-CY8C5868AXI-LP032 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C5868AXI-LP032
000448-CY8C5868AXI-LP032
Embedded - Embedded - Microcontrollers - CY8C5868AXI-LP032 000448-CY8C5868AXI-LP032
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000448-CY8C5868AXI-L P032 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x20b, 2x12b, D/A 4x8b Family Name: CY8C5868 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 67MHz Supply Voltage - Operating: 1.71 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): ATSAML22N16A-AUT; LM3S9B96-IQC80-C3T; LPC1518JBD100E; Introduction Date: December 07, 2012 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000448-CY8C5868AXI-LP032
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 1x20b, 2x12b, D/A 4x8b
Family Name: CY8C5868
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 67MHz
Supply Voltage - Operating: 1.71 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): ATSAML22N16A-AUT; LM3S9B96-IQC80-C3T; LPC1518JBD100E;
Introduction Date: December 07, 2012
ECCN: 3A991.a.3
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C5868AXI-LP032 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C5868AXI-LP032
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C5868AXI-LP032
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C5868AXI-LP032
ARM Microcontrollers - MCU CY8C5868AXI-LP032
ARM Microcontrollers - MCU 256K Flash 64K SRAM PSoC 5LP

ARM Microcontrollers - MCU 256K Flash 64K SRAM PSoC 5LP

Buy Now Datasheet
Microcontrollers - CY8C5868AXI-LP032 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
CY8C5868AXI-LP032
Microcontrollers CY8C5868AXI-LP032
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000448-CY8C5868AXI-LP032 CY8C5868AXI-LP032 CY8C5868AXI-LP032 CY8C5868AXI-LP032
Product Name Embedded - Embedded - Microcontrollers - CY8C5868AXI-LP032 Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active Active
Clock Speed 67 MHz 67 MHz 67 MHz
RAM 256 KB 64 KB 64 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details