Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C5866LTI-LP022

Description
Win Source Part Number: 1054421-CY8C5866LTI- LP022 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 5 CY8C58LP Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 16K x 8 Data Converters: A/D 1x20b, 1x12b; D/A 4x8b Oscillator Type: Internal Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V Alternative Parts (Cross-Reference): CY8C5666LTI-LP005; CY8C5268LTI-LP030; CY8C5467LTI-LP003; ATSAMD20G16A-MU; MKL26Z64VFT4; MKL15Z64VFT4CY8C5866 LTILP022; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: -CY8C5866LTI-LP022,C YPCYPCY8C5866LTI-LP0 22,2015-CY8C5866LTI- LP022,2156-CY8C5866L TI-LP022 Base Product Number: CY8C5866
Request a Quote Datasheet
Description
Win Source Part Number: 1054421-CY8C5866LTI- LP022 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 5 CY8C58LP Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 16K x 8 Data Converters: A/D 1x20b, 1x12b; D/A 4x8b Oscillator Type: Internal Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V Alternative Parts (Cross-Reference): CY8C5666LTI-LP005; CY8C5268LTI-LP030; CY8C5467LTI-LP003; ATSAMD20G16A-MU; MKL26Z64VFT4; MKL15Z64VFT4CY8C5866 LTILP022; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: -CY8C5866LTI-LP022,C YPCYPCY8C5866LTI-LP0 22,2015-CY8C5866LTI- LP022,2156-CY8C5866L TI-LP022 Base Product Number: CY8C5866
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1054421-CY8C5866LTI-LP022 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1054421-CY8C5866LTI-LP022
Integrated Circuits (ICs) - Embedded - Microcontrollers 1054421-CY8C5866LTI-LP022
Win Source Part Number: 1054421-CY8C5866LTI- LP022 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 5 CY8C58LP Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 16K x 8 Data Converters: A/D 1x20b, 1x12b; D/A 4x8b Oscillator Type: Internal Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V Alternative Parts (Cross-Reference): CY8C5666LTI-LP005; CY8C5268LTI-LP030; CY8C5467LTI-LP003; ATSAMD20G16A-MU; MKL26Z64VFT4; MKL15Z64VFT4CY8C5866 LTILP022; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: -CY8C5866LTI-LP022,C YPCYPCY8C5866LTI-LP0 22,2015-CY8C5866LTI- LP022,2156-CY8C5866L TI-LP022 Base Product Number: CY8C5866

Win Source Part Number: 1054421-CY8C5866LTI-LP022
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC® 5 CY8C58LP
Core Processor: ARM® Cortex®-M3
Speed: 67MHz
Package: Tray
Standard Package: 2,600
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 16K x 8
Data Converters: A/D 1x20b, 1x12b; D/A 4x8b
Oscillator Type: Internal
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 5.5V
Alternative Parts (Cross-Reference): CY8C5666LTI-LP005; CY8C5268LTI-LP030; CY8C5467LTI-LP003; ATSAMD20G16A-MU; MKL26Z64VFT4; MKL15Z64VFT4CY8C5866LTILP022;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: -CY8C5866LTI-LP022,CYPCYPCY8C5866LTI-LP022,2015-CY8C5866LTI-LP022,2156-CY8C5866LTI-LP022
Base Product Number: CY8C5866

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C5866LTI-LP022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C5866LTI-LP022
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C5866LTI-LP022
IC MCU 32BIT 64KB FLASH 68QFN

IC MCU 32BIT 64KB FLASH 68QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C5866LTI-LP022
ARM Microcontrollers - MCU CY8C5866LTI-LP022
ARM Microcontrollers - MCU PSOC 5LP PRECN ANLOG, 67MHZ, 64K

ARM Microcontrollers - MCU PSOC 5LP PRECN ANLOG, 67MHZ, 64K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1054421-CY8C5866LTI-LP022 CY8C5866LTI-LP022 CY8C5866LTI-LP022
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 67 MHz 67 MHz
RAM 64 KB 16 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - C164SL6RMCAHXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers