Win Source Part Number: 1264781-CY8C5668AXI-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC® 5 CY8C56LP
Core Processor: ARM® Cortex®-M3
Speed: 67MHz
Package: Tray
Standard Package: 180
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 64K x 8
Data Converters: A/D 2x12b; D/A 4x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY8C5668AXI-LP
Base Product Number: CY8C5668
ARM Microcontrollers - MCU PSOC 5LP PERFO ANLOG 67MHZ,256K
IC MCU 32BIT 256KB FLASH 100TQFP
IC MCU 32BIT 256KB FLASH 100TQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264781-CY8C5668AXI-LP013 | CY8C5668AXI-LP013 | CY8C5668AXI-LP013 | 217-CY8C5668AXI-LP013 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 32BIT 256KB FLASH 100TQFP |
| Data Bus | 32 Bit | |||
| Clock Speed | 67 MHz | 67 MHz | ||
| RAM | 256 KB | 64 KB | 64 KB | |
| ROM | 2 KB | |||
| ROM Type | Flash; FLASH | Flash |