Category: OEM Souring
Win Source Part Number: 1462446-CY8C5667AXI-
Manufacturer: Cypress Semiconductor Corp
ARM Microcontrollers - MCU 5.50 V, PSoC 5 CapSense Plus
IC MCU 32BIT 128KB FLASH 100TQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462446-CY8C5667AXI-LP006 | CY8C5667AXI-LP006 | CY8C5667AXI-LP006 |
| Product Name | OEM Souring | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Life Cycle Stage | Active | ||
| Clock Speed | 67 MHz | ||
| RAM | 32 KB |