Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C5568AXI-060T CY8C5568AXI-060T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772191-CY8C5568AXI-0 60T Series: PSOC 5 CY8C55 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 67MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 1x20b, 2x12b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: CY8C5568AXI Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): SPC5605BF1CLL6R; SPC5605BK0CLL6; R5F51138AGFP#3A; SPC5605BK0MLL4R; ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772191-CY8C5568AXI-0 60T Series: PSOC 5 CY8C55 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 67MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 1x20b, 2x12b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: CY8C5568AXI Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): SPC5605BF1CLL6R; SPC5605BK0CLL6; R5F51138AGFP#3A; SPC5605BK0MLL4R; ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C5568AXI-060T - 772191-CY8C5568AXI-060T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C5568AXI-060T
772191-CY8C5568AXI-060T
Embedded - Embedded - Microcontrollers - CY8C5568AXI-060T 772191-CY8C5568AXI-060T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772191-CY8C5568AXI-0 60T Series: PSOC 5 CY8C55 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 67MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 1x20b, 2x12b, D/A 4x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: CY8C5568AXI Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): SPC5605BF1CLL6R; SPC5605BK0CLL6; R5F51138AGFP#3A; SPC5605BK0MLL4R; ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772191-CY8C5568AXI-060T
Series: PSOC 5 CY8C55
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 67MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: I2C, LIN, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 64K x 8
Data Converters: A/D 1x20b, 2x12b, D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: CY8C5568AXI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): SPC5605BF1CLL6R; SPC5605BK0CLL6; R5F51138AGFP#3A; SPC5605BK0MLL4R;
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C5568AXI-060T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C5568AXI-060T
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C5568AXI-060T
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772191-CY8C5568AXI-060T CY8C5568AXI-060T
Product Name Embedded - Embedded - Microcontrollers - CY8C5568AXI-060T Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 67 MHz 67 MHz
RAM 256 KB 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C2DBYY001695 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details