Multifunction Peripheral, CMOS
Category: OEM Souring
Win Source Part Number: 1462490-CY8C5467LTI-
Manufacturer: Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 68QFN
ARM Microcontrollers - MCU PSOC 5 LP, 67MHZ 2AB 256K FLASH
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C5467LTI-LP003 | 1462490-CY8C5467LTI-LP003 | CY8C5467LTI-LP003 | CY8C5467LTI-LP003 |
| Product Name | OEM Souring | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Life Cycle Stage | Active | Active | ||
| Package Type | Other; PG-VQFN-68 | |||
| Clock Speed | 67 MHz |