Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C5268LTI-LP030 CY8C5268LTI-LP030

Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C5268LTI-LP030 - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY8C5268LTI-LP030 - 772188-CY8C5268LTI-LP030 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C5268LTI-LP030
772188-CY8C5268LTI-LP030
Embedded - Embedded - Microcontrollers - CY8C5268LTI-LP030 772188-CY8C5268LTI-LP030
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772188-CY8C5268LTI-L P030 Series: PSOC 5 CY8C52LP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 67MHz Package: 68-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 1x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C5268LTI Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): MAXQ1852­BNJ+; MAXQ1852­BNS+; MAX32626ITK+; MAX32625ITK+T; Introduction Date: December 06, 2012 ECCN: 3A991.a.3 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772188-CY8C5268LTI-LP030
Series: PSOC 5 CY8C52LP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 67MHz
Package: 68-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, LIN, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 64K x 8
Data Converters: A/D 1x12b, D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C5268LTI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-QFN (8x8)
Alternative Parts (Cross-Reference): MAXQ1852­BNJ+; MAXQ1852­BNS+; MAX32626ITK+; MAX32625ITK+T;
Introduction Date: December 06, 2012
ECCN: 3A991.a.3
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C5268LTI-LP030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C5268LTI-LP030
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C5268LTI-LP030
IC MCU 32BIT 256KB FLASH 68QFN

IC MCU 32BIT 256KB FLASH 68QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C5268LTI-LP030
ARM Microcontrollers - MCU CY8C5268LTI-LP030
ARM Microcontrollers - MCU PSOC 5 LP, 67MHZ 2AB 256K FLASH

ARM Microcontrollers - MCU PSOC 5 LP, 67MHZ 2AB 256K FLASH

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C5268LTI-LP030 772188-CY8C5268LTI-LP030 CY8C5268LTI-LP030 CY8C5268LTI-LP030
Product Name Embedded - Embedded - Microcontrollers - CY8C5268LTI-LP030 Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Life Cycle Stage Active Active
Package Type Other; PG-VQFN-68
Data Bus 32 Bit
Clock Speed 67 MHz 67 MHz
RAM 256 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C164CI8EMDBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers