Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867852-CY8C4248LQI-B
Series: PSOC® 4 CY8C4xx8 BLE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Reel - TR
Package: 56-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4248
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (7x7)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 256KB FLASH 56QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 867852-CY8C4248LQI-BL583T | CY8C4248LQI-BL583T |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL583T | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz |
| RAM | 256 KB | 32 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 1.71 to 5.5 volts | 5.5 to 1.71 volts |