Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 803931-CY8C4248LQI-B
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
IC MCU 32BIT 256KB FLASH 56QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 803931-CY8C4248LQI-BL583 | CY8C4248LQI-BL583 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL583 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz |
| RAM | 256 KB | 32 KB |
| ROM Type | Flash; FLASH |