Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4248LQI-BL573T

Description
Win Source Part Number: 966937-CY8C4248LQI-B L573T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C4xx8 BLE Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: CY8C4248
Request a Quote Datasheet
Description
Win Source Part Number: 966937-CY8C4248LQI-B L573T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C4xx8 BLE Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: CY8C4248
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 966937-CY8C4248LQI-BL573T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
966937-CY8C4248LQI-BL573T
Integrated Circuits (ICs) - Embedded - Microcontrollers 966937-CY8C4248LQI-BL573T
Win Source Part Number: 966937-CY8C4248LQI-B L573T Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C4xx8 BLE Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: CY8C4248

Win Source Part Number: 966937-CY8C4248LQI-BL573T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC® 4 CY8C4xx8 BLE
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Package / Case: 56-UFQFN Exposed Pad
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 5.5V
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: CY8C4248

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 966937-CY8C4248LQI-BL573T
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 48 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details