Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL573 CY8C4248LQI-BL573

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916550-CY8C4248LQI-B L573 Series: PSOC® 4 CY8C4xx8 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4248 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4117, 2015-CY8C4248LQI-BL5 73, 2266-CY8C4248LQI-BL5 73
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916550-CY8C4248LQI-B L573 Series: PSOC® 4 CY8C4xx8 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4248 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4117, 2015-CY8C4248LQI-BL5 73, 2266-CY8C4248LQI-BL5 73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL573 - 916550-CY8C4248LQI-BL573 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL573
916550-CY8C4248LQI-BL573
Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL573 916550-CY8C4248LQI-BL573
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916550-CY8C4248LQI-B L573 Series: PSOC® 4 CY8C4xx8 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4248 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-4117, 2015-CY8C4248LQI-BL5 73, 2266-CY8C4248LQI-BL5 73

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916550-CY8C4248LQI-BL573
Series: PSOC® 4 CY8C4xx8 BLE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 56-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4248
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (7x7)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-4117, 2015-CY8C4248LQI-BL573, 2266-CY8C4248LQI-BL573

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 916550-CY8C4248LQI-BL573
Product Name Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL573
Data Bus 32 Bit
Clock Speed 48 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details