Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4248BZI-L489 CY8C4248BZI-L489

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811438-CY8C4248BZI-L 489 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, LCD, LVD, POR, PWM, SmartSense, WDT Number of I/O: 98 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b SAR; D/A 4x8b Oscillator Type: Internal Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 124-VFBGA Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811438-CY8C4248BZI-L 489 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, LCD, LVD, POR, PWM, SmartSense, WDT Number of I/O: 98 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b SAR; D/A 4x8b Oscillator Type: Internal Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 124-VFBGA Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4248BZI-L489 - 811438-CY8C4248BZI-L489 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4248BZI-L489
811438-CY8C4248BZI-L489
Embedded - Embedded - Microcontrollers - CY8C4248BZI-L489 811438-CY8C4248BZI-L489
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811438-CY8C4248BZI-L 489 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, LCD, LVD, POR, PWM, SmartSense, WDT Number of I/O: 98 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b SAR; D/A 4x8b Oscillator Type: Internal Supplier Device Package: 124-VFBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 124-VFBGA Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811438-CY8C4248BZI-L489
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, LCD, LVD, POR, PWM, SmartSense, WDT
Number of I/O: 98
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b SAR; D/A 4x8b
Oscillator Type: Internal
Supplier Device Package: 124-VFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 124-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C4248BZI-L489 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C4248BZI-L489
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4248BZI-L489
IC MCU 32BIT 256KB FLSH 124VFBGA

IC MCU 32BIT 256KB FLSH 124VFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4248BZI-L489
ARM Microcontrollers - MCU CY8C4248BZI-L489
ARM Microcontrollers - MCU PSoC 4 L-Series 256 kb Flash

ARM Microcontrollers - MCU PSoC 4 L-Series 256 kb Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 811438-CY8C4248BZI-L489 CY8C4248BZI-L489 CY8C4248BZI-L489
Product Name Embedded - Embedded - Microcontrollers - CY8C4248BZI-L489 Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 48 MHz 48 MHz
RAM 256 KB 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers