Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4247LTI-L475

Description
Win Source Part Number: 963960-CY8C4247LTI-L 475 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C42xx-L Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, LVD, POR, PWM, SmartSense, WDT Number of I/O: 57 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x12b SAR; D/A 4x8b Oscillator Type: Internal Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4090 Base Product Number: CY8C4247
Request a Quote
Description
Win Source Part Number: 963960-CY8C4247LTI-L 475 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C42xx-L Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, LVD, POR, PWM, SmartSense, WDT Number of I/O: 57 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x12b SAR; D/A 4x8b Oscillator Type: Internal Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4090 Base Product Number: CY8C4247
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY8C4247LTI-L475 is a microcontroller from the PSoC,Ñ¢ 4 family, featuring an ARM® Cortex®-M0 core operating at 48 MHz. It offers a combination of programmable analog and digital blocks, making it suitable for a variety of embedded applications. The device includes up to 256 kB of flash memory and 32 kB of SRAM, along with a DMA engine that supports 32 channels. This microcontroller supports low power operation with a voltage range of 1.71 V to 5.5 V and features multiple low-power modes, including a 20-nA Stop Mode. It is equipped with four opamps, four current DACs, and two low-power comparators, enhancing its analog processing capabilities. The digital side includes eight programmable logic blocks and a variety of serial communication interfaces, including I²C, SPI, UART, and USB. The device is packaged in a 68-QFN format and is rated for operation in temperatures ranging from -40°C to 85°C. It is designed for applications requiring flexibility in design and in-field tuning, making it a versatile choice for engineers looking to implement advanced embedded systems.

Datasheet Summary
Powered by GS/AI

The CY8C4247LTI-L475 is a microcontroller from the PSoC,Ñ¢ 4 family, featuring an ARM® Cortex®-M0 core operating at 48 MHz. It offers a combination of programmable analog and digital blocks, making it suitable for a variety of embedded applications. The device includes up to 256 kB of flash memory and 32 kB of SRAM, along with a DMA engine that supports 32 channels. This microcontroller supports low power operation with a voltage range of 1.71 V to 5.5 V and features multiple low-power modes, including a 20-nA Stop Mode. It is equipped with four opamps, four current DACs, and two low-power comparators, enhancing its analog processing capabilities. The digital side includes eight programmable logic blocks and a variety of serial communication interfaces, including I²C, SPI, UART, and USB. The device is packaged in a 68-QFN format and is rated for operation in temperatures ranging from -40°C to 85°C. It is designed for applications requiring flexibility in design and in-field tuning, making it a versatile choice for engineers looking to implement advanced embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 963960-CY8C4247LTI-L475 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
963960-CY8C4247LTI-L475
Integrated Circuits (ICs) - Embedded - Microcontrollers 963960-CY8C4247LTI-L475
Win Source Part Number: 963960-CY8C4247LTI-L 475 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 4 CY8C42xx-L Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, LVD, POR, PWM, SmartSense, WDT Number of I/O: 57 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x12b SAR; D/A 4x8b Oscillator Type: Internal Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4090 Base Product Number: CY8C4247

Win Source Part Number: 963960-CY8C4247LTI-L475
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC® 4 CY8C42xx-L
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Standard Package: 2,600
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, Cap Sense, DMA, LVD, POR, PWM, SmartSense, WDT
Number of I/O: 57
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x12b SAR; D/A 4x8b
Oscillator Type: Internal
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-4090
Base Product Number: CY8C4247

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C4247LTI-L475 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C4247LTI-L475
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4247LTI-L475
IC MCU 32BIT 128KB FLASH 68QFN

IC MCU 32BIT 128KB FLASH 68QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4247LTI-L475
ARM Microcontrollers - MCU CY8C4247LTI-L475
ARM Microcontrollers - MCU PSoC 4 L-Series 128 kb Flash

ARM Microcontrollers - MCU PSoC 4 L-Series 128 kb Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 963960-CY8C4247LTI-L475 CY8C4247LTI-L475 CY8C4247LTI-L475
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 48 MHz 48 MHz
RAM 128 KB 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details