Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4247LQI-BL473 CY8C4247LQI-BL473

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867848-CY8C4247LQI-B L473 Series: PSOC® 4 CY8C4xx8 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 56-QFN (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4247 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3365-5, 2015-CY8C4247LQI-BL4 73
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867848-CY8C4247LQI-B L473 Series: PSOC® 4 CY8C4xx8 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 56-QFN (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4247 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3365-5, 2015-CY8C4247LQI-BL4 73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4247LQI-BL473 - 867848-CY8C4247LQI-BL473 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4247LQI-BL473
867848-CY8C4247LQI-BL473
Embedded - Embedded - Microcontrollers - CY8C4247LQI-BL473 867848-CY8C4247LQI-BL473
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867848-CY8C4247LQI-B L473 Series: PSOC® 4 CY8C4xx8 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 56-QFN (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4247 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3365-5, 2015-CY8C4247LQI-BL4 73

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867848-CY8C4247LQI-BL473
Series: PSOC® 4 CY8C4xx8 BLE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 56-QFN (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 56-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Bluetooth, Brown-out Detect/Reset, LVD, POR, PWM, SmartCard, SmartSense, WDT
Number of I/O: 36
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4247
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-3365-5, 2015-CY8C4247LQI-BL473

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4247LQI-BL473
ARM Microcontrollers - MCU CY8C4247LQI-BL473
ARM Microcontrollers - MCU PSoC 4 BLE CY8C42x

ARM Microcontrollers - MCU PSoC 4 BLE CY8C42x

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867848-CY8C4247LQI-BL473 CY8C4247LQI-BL473
Product Name Embedded - Embedded - Microcontrollers - CY8C4247LQI-BL473 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 48 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details