Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4247AXI-M485ES CY8C4247AXI-M485ES

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054414-CY8C4247AXI- M485ES Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: CAN, I2C, SPI, UART RAM Size: 16 kB Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 48 MHz Alternative Parts (Cross-Reference): ATSAMD20J17A-AU; ATSAMD21J17A-AU; ATSAML21J17B-AUT; EFM32WG942F128-QFP64 T; CY8C4246AZI-M443ES; TMS320F28035PAGS; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.71 V Core Architecture: ARM Number of Programmable I/O: 51 Number of Timers/Counters: 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054414-CY8C4247AXI- M485ES Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: CAN, I2C, SPI, UART RAM Size: 16 kB Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 48 MHz Alternative Parts (Cross-Reference): ATSAMD20J17A-AU; ATSAMD21J17A-AU; ATSAML21J17B-AUT; EFM32WG942F128-QFP64 T; CY8C4246AZI-M443ES; TMS320F28035PAGS; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.71 V Core Architecture: ARM Number of Programmable I/O: 51 Number of Timers/Counters: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4247AXI-M485ES - 1054414-CY8C4247AXI-M485ES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4247AXI-M485ES
1054414-CY8C4247AXI-M485ES
Embedded - Embedded - Microcontrollers - CY8C4247AXI-M485ES 1054414-CY8C4247AXI-M485ES
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054414-CY8C4247AXI- M485ES Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: CAN, I2C, SPI, UART RAM Size: 16 kB Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 48 MHz Alternative Parts (Cross-Reference): ATSAMD20J17A-AU; ATSAMD21J17A-AU; ATSAML21J17B-AUT; EFM32WG942F128-QFP64 T; CY8C4246AZI-M443ES; TMS320F28035PAGS; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.71 V Core Architecture: ARM Number of Programmable I/O: 51 Number of Timers/Counters: 8

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054414-CY8C4247AXI-M485ES
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 128 kB
Interface: CAN, I2C, SPI, UART
RAM Size: 16 kB
Number of Pins: 64
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 48 MHz
Alternative Parts (Cross-Reference): ATSAMD20J17A-AU; ATSAMD21J17A-AU; ATSAML21J17B-AUT; EFM32WG942F128-QFP64T; CY8C4246AZI-M443ES; TMS320F28035PAGS;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.71 V
Core Architecture: ARM
Number of Programmable I/O: 51
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1054414-CY8C4247AXI-M485ES
Product Name Embedded - Embedded - Microcontrollers - CY8C4247AXI-M485ES
Data Bus 32 Bit
Number 8
RAM 0.0160 KB
Serial Interface CAN; I²C; SPI; UART; CAN, I2C, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details