Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 745320-CY8C4245FNI-4
Series: PSOC 4 CY8C42xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Package: 35-UFBGA, WLCSP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C4245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 35-WLCSP (3.23x2.10)
Alternative Parts (Cross-Reference): CY8C4245FNI-483;
Introduction Date: January 01, 2000
ECCN: 3A991.a.3
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 32KB FLASH 35WLCSP
ARM Microcontrollers - MCU Programmable System- on-Chip
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 745320-CY8C4245FNI-483T | 217-CY8C4245FNI-483T | CY8C4245FNI-483T |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C4245FNI-483T | IC MCU 32BIT 32KB FLASH 35WLCSP | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | ||
| Clock Speed | 48 MHz | ||
| RAM | 32 KB | 4 KB | |
| ROM Type | Flash; FLASH | Flash | |
| Supply Voltage | 1.71 to 5.5 volts | 1.8 volts |