Win Source Part Number: 1185025-CY8C4147AXI-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC® 4 CY8C4100S Plus
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Standard Package: 900
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-4384
Base Product Number: CY8C4147
ARM Microcontrollers - MCU PSoC 4 S-Series
IC MCU 32BIT 128KB FLASH 64TQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1185025-CY8C4147AXI-S465 | CY8C4147AXI-S465 | CY8C4147AXI-S465 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | |
| RAM | 128 KB | 16 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 1.71 to 5.5 volts | 5.5 to 1.71 volts |